The SBS™ 50 Gray Standard Housing is a touch-safe, genderless connector housing rated for up to 110 amps, designed for wire-to-wire and wire-to-board applications with protection against accidental contact with live circuits per IEC 60950. It features two finger-proof power contact positions and a polycarbonate housing with mechanical keying for color-coded mating prevention. The housing supports intermating with Brown, White, and Red variants and is suitable for through-panel mounting.
Gray SBS®50 Standard Housings – Up to 110 amps
Gray⁄Blue , Use with SBS Connector, SBS™50 Housings
An SBS connector consists of a housing with factory installed springs and a pair of loose contacts. SB housings and contacts may also be purchased separately.
| Anderson Power Products | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SBS50GRA-BK | 70161960 |
| Product Name | Gray SBS ® 50 Standard Housings – Up to 110 amps | Power Connector Housing; Gray; SBS Connector; SBS |
| Current Rating | 50.0 to 120.0 amps |