Anderson Power Products Connector Housing, 2Pos; Product Range Anderson Power Products SBS50BLU

Description
CONNECTOR HOUSING, 2POS; Product Range:SBS50; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SBS50 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, 2POS; Product Range:SBS50; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SBS50 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, 2Pos; Product Range Anderson Power Products - 08AK8725 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, 2Pos; Product Range Anderson Power Products
08AK8725
Connector Housing, 2Pos; Product Range Anderson Power Products 08AK8725
CONNECTOR HOUSING, 2POS; Product Range:SBS50; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SBS50 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, 2POS; Product Range:SBS50; Gender:-; No. of Positions:2Positions; Pitch Spacing:-; For Use With:SBS50 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08AK8725
Product Name Connector Housing, 2Pos; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details