The SBS® 50 blue standard housing is a genderless, finger-proof connector housing designed for wire-to-wire and wire-to-board applications, rated for up to 110 amps per contact and safe for use in DC circuits exceeding 30 volts. It features two primary power positions, a polycarbonate body with color-coded mechanical keys to prevent cross-mating, and meets IEC 60950 touch-safe standards. The housing supports hot plugging and is certified for through-panel installation. Its dimensions are 36.1 mm in length, 84.8 mm in width, and 19.1 mm in height. This variant is listed as SBS50BLU-BK, a version of the standard SBS® 50 housing with a blue key.
Blue SBS®50 Standard Housings – Up to 110 amps
Gray⁄Blue , Use with SBS Connector, SBS™50 Housings
An SBS connector consists of a housing with factory installed springs and a pair of loose contacts. SB housings and contacts may also be purchased separately.
| Anderson Power Products | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SBS50BLU-BK | 70161981 |
| Product Name | Blue SBS ® 50 Standard Housings – Up to 110 amps | Power Connector Housing; Blue; SBS Connector; SBS |
| Current Rating | 50.0 to 120.0 amps |