Anderson Power Products Blade Type Power Connector Assemblies SBS50BLU#6

Description
CONN PLUG 2POS IN-LINE CRIMP
Request a Quote Datasheet
Description
CONN PLUG 2POS IN-LINE CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 2243-SBS50BLU#6-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-SBS50BLU#6-KIT-ND
Blade Type Power Connector Assemblies 2243-SBS50BLU#6-KIT-ND
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Buy Now Datasheet
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 09J7799 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
09J7799
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 09J7799
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SBS50 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SBS50 Series Contacts; Colour:Blue; Connector Mounting:Cable Mount; No. of Rows:1 Row RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SBS50 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:-; For Use With:SBS50 Series Contacts; Colour:Blue; Connector Mounting:Cable Mount; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - SBS50BLU#6 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
SBS50BLU#6
Blade Type Power Connectors SBS50BLU#6
SBS50 CONNECTOR #6 BLU 600V 110A

SBS50 CONNECTOR #6 BLU 600V 110A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2243-SBS50BLU#6-KIT-ND 09J7799 SBS50BLU#6
Product Name Blade Type Power Connector Assemblies Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Blade Type Power Connectors
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-1674-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers