Anderson Power Products Connector Housing, 1Pos; Product Range Anderson Power Products SBS50BLU#10/12

Description
CONNECTOR HOUSING, 1POS; Product Range:SBS50; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SBS50 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, 1POS; Product Range:SBS50; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SBS50 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, 1Pos; Product Range Anderson Power Products - 08AK8726 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, 1Pos; Product Range Anderson Power Products
08AK8726
Connector Housing, 1Pos; Product Range Anderson Power Products 08AK8726
CONNECTOR HOUSING, 1POS; Product Range:SBS50; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SBS50 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, 1POS; Product Range:SBS50; Gender:-; No. of Positions:2Positions; Pitch Spacing:-; For Use With:SBS50 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08AK8726
Product Name Connector Housing, 1Pos; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 95 mm (3.74 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details