Yellow SBO® 60 housing is a two-pole connector housing designed for up to 60 amps continuous current, with support for up to eight auxiliary power or signal contacts. It features a touch-safe IEC 60950-compliant design, silver-plated copper alloy contacts rated for 10,000 mating cycles, and is constructed from a polycarbonate/PBT blend with UL94 V-0 flammability rating. The housing mates with 6 AWG (16 mm²) or 4 AWG (25 mm²) primary power wires and supports auxiliary contacts up to 20 amps per pole. Dimensions are 112.2 mm long, 58.9 mm wide, and 46.0 mm high. It meets EN1175:2020 for industrial truck applications and is rated for operation from -20°C to 105°C. Voltage rating is 150 V AC/DC for primary and auxiliary contacts. Mating force is 22 N per contact, and insulation diameter for 6 AWG wire is 11.2 mm.
Yellow SBE®80 / SBO®60 Housings – Up to 80 amps
Position Blade Type Power Housing Connector
HSG & SP-SBO60-YEL ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SBO60YEL | 2243-SBO60YEL-ND | 53H8282 |
| Product Name | Yellow SBO ® 60 Housings – Up to 80 amps, Also SBE ® 80 | Blade Type Power Connector Housings | Hsg & Sp-Sbo60-Yel Rohs Compliant Anderson Power Products |
| Mounting | Free Hanging (In-Line) |