Red SBO® 60 housing is a two-pole connector with up to eight auxiliary contacts, designed for power and signal applications up to 60 amps per primary pole, meeting EN1175:2020. It features a touch-safe IEC 60950 housing, silver-plated copper alloy contacts rated for 10,000 mating cycles, and operates from -20°C to 105°C. The housing measures 112.2 mm in mated length and is constructed from polycarbonate/PBT blend with UL94 V-0 flammability rating. It supports 6 AWG (16 mm²) primary power conductors and includes options for Powerpole®, 1x4, or PPMX auxiliary connectors. The connector is recognized by UL for 60 A operation at 150 V DC and is rated for an IP20 protection level when unmated. Auxiliary contacts are rated for 20 A at 150 V DC per pole, and the housing includes contact retention for crimped terminations using Anderson Power® tooling.
Red SBE®80 / SBO®60 Housings – Up to 80 amps
2 Position Blade Type Power Housing Connector Non-Gendered Red
HSG & SP-SBO60-RED ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SBO60RED | 2243-SBO60RED-ND | 53H8277 |
| Product Name | Red SBE ® 80 Housings – Up to 80 amps, Also SBO ® 60 | Blade Type Power Connector Housings | Hsg & Sp-Sbo60-Red Rohs Compliant Anderson Power Products |
| Mounting | Free Hanging (In-Line) |