The SBE80YEL is a yellow SBE® 80 housing designed for up to 80 amps per primary power contact, featuring a touch-safe IEC 60950-compliant design and compatibility with two silver-plated 4 AWG (25 mm²) wire contacts. It supports up to eight auxiliary power or signal contacts and meets EN1175:2020 standards. The housing is constructed from polycarbonate/PBT blend with UL94 V-0 flammability rating, and accommodates wire sizes from 6 to 4 AWG (16 to 25 mm²). Its dimensions are 112.2 mm mated length by 58.9 mm width by 49.5 mm height. Mating cycles exceed 10,000 for power contacts and 5,000 for PPMX auxiliary contacts. Operating temperature range is -20°C to 105°C. The housing is not rated for industrial trucks under EN1175:2020.
Yellow SBE®80 / SBO®60 Housings – Up to 80 amps
Position Blade Type Power Housing Connector
HSG & SP-SBE80-YEL ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SBE80YEL | 2243-SBE80YEL-ND | 06M0240 |
| Product Name | Yellow SBE ® 80 Housings – Up to 80 amps, Also SBO ® 60 | Blade Type Power Connector Housings | Hsg & Sp-Sbe80-Yel Rohs Compliant Anderson Power Products |
| Mounting | Free Hanging (In-Line) |