Yellow SBE® 80 housing is a two-pole connector with up to eight auxiliary power or signal contacts, designed for applications requiring up to 80 amps per primary pole and compliant with EN1175:2020 and IEC 60950 touch-safe standards. The housing is made of a polycarbonate/PBT blend with UL94 V-0 flammability rating, supports wire sizes from 6 to 4 AWG (16 to 25 mm²), and has a mated length of 112.2 mm, width of 49.5 mm, and height of 26.3 mm. It accepts silver-plated copper alloy contacts rated for 10,000 mating cycles and operates from -20°C to 105°C. Auxiliary contacts support up to 20 amps per pole in 1x4 or Powerpole® configurations. Mating force is 70 N for the main connector and 3.0 N per 1x4 auxiliary contact. All SBE® 80 housings meet the same electrical and mechanical specifications regardless of color.
Yellow SBE®80 / SBO®60 Housings – Up to 80 amps
Position Blade Type Power Housing Connector
V0-HSG & SP-SBE80-YELLOW ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SBE80YEL-BK | 2243-SBE80YEL-BK-ND | 16R1520 |
| Product Name | Yellow SBE ® 80 Housings – Up to 80 amps, Also SBO ® 60 | Blade Type Power Connector Housings | V0-Hsg & Sp-Sbe80-Yellow Rohs Compliant Anderson Power Products |
| Mounting | Free Hanging (In-Line) |