The PSBS50GRN-BK is a green, chemical-resistant SBS® 50 connector housing designed for wire-to-wire and wire-to-board configurations, rated for up to 110 amps per contact and capable of safe operation down to -40°C. It features a finger-proof, genderless design that mates with itself, with two power positions and mechanical keying to prevent incorrect mating. The housing is molded from a PBT/PC blend for chemical resistance and meets IEC 60950 touch-safe requirements.
Green SBS®50 Chemical Resistant Housing – Up to 110 amps
Position Blade Type Power Housing Connector
SBS50 HSG/SP GREEN PBT 600V 110A ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PSBS50GRN-BK | 2243-PSBS50GRN-BK-ND | 71R6770 |
| Product Name | Green SBS ® 50 Chemical Resistant Housing – Up to 110 amps | Blade Type Power Connector Housings | Sbs50 Hsg/sp Green Pbt 600V 110A Rohs Compliant Anderson Power Products |
| Current Rating | 50.0 to 120.0 amps |