Anderson Power Products Connector Housing, Receptacle, Green; Product Range Anderson Power Products PP30GND-S

Description
CONNECTOR HOUSING, RECEPTACLE, GREEN; Product Range:Powerpole PP30 Series; Gender:Receptacle; No. of Positions:-; Pitch Spacing:-; For Use With:Anderson Powerpole PP30 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, GREEN; Product Range:Powerpole PP30 Series; Gender:Receptacle; No. of Positions:-; Pitch Spacing:-; For Use With:Anderson Powerpole PP30 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, Green; Product Range Anderson Power Products - 25C5538 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, Green; Product Range Anderson Power Products
25C5538
Connector Housing, Receptacle, Green; Product Range Anderson Power Products 25C5538
CONNECTOR HOUSING, RECEPTACLE, GREEN; Product Range:Powerpole PP30 Series; Gender:Receptacle; No. of Positions:-; Pitch Spacing:-; For Use With:Anderson Powerpole PP30 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, GREEN; Product Range:Powerpole PP30 Series; Gender:Receptacle; No. of Positions:-; Pitch Spacing:-; For Use With:Anderson Powerpole PP30 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25C5538
Product Name Connector Housing, Receptacle, Green; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details