Anderson Power Products Rcpt Housing, 8Pos, 5Mm, Pps; Product Range Anderson Power Products PM108FOOLCH

Description
RCPT HOUSING, 8POS, 5MM, PPS; Product Range:PowerMod Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:Anderson PowerMod Series Crimp Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 8POS, 5MM, PPS; Product Range:PowerMod Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:Anderson PowerMod Series Crimp Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 8Pos, 5Mm, Pps; Product Range Anderson Power Products - 06M0171 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 8Pos, 5Mm, Pps; Product Range Anderson Power Products
06M0171
Rcpt Housing, 8Pos, 5Mm, Pps; Product Range Anderson Power Products 06M0171
RCPT HOUSING, 8POS, 5MM, PPS; Product Range:PowerMod Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5mm; For Use With:Anderson PowerMod Series Crimp Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 8POS, 5MM, PPS; Product Range:PowerMod Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:5mm; For Use With:Anderson PowerMod Series Crimp Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06M0171
Product Name Rcpt Housing, 8Pos, 5Mm, Pps; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details