Anderson Power Products Rcpt Housing, 3Pos, 5Mm, Pps; Product Range Anderson Power Products PM103FOOLOO

Description
RCPT HOUSING, 3POS, 5MM, PPS; Product Range:PowerMod Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5mm; For Use With:Anderson PowerMod Series Socket Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 3POS, 5MM, PPS; Product Range:PowerMod Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5mm; For Use With:Anderson PowerMod Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 3Pos, 5Mm, Pps; Product Range Anderson Power Products - 28K3675 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 3Pos, 5Mm, Pps; Product Range Anderson Power Products
28K3675
Rcpt Housing, 3Pos, 5Mm, Pps; Product Range Anderson Power Products 28K3675
RCPT HOUSING, 3POS, 5MM, PPS; Product Range:PowerMod Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5mm; For Use With:Anderson PowerMod Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 3POS, 5MM, PPS; Product Range:PowerMod Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:5mm; For Use With:Anderson PowerMod Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28K3675
Product Name Rcpt Housing, 3Pos, 5Mm, Pps; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details