Anderson Power Products Plug & Socket Housing, 2 Position; Product Range Anderson Power Products P992

Description
PLUG & SOCKET HOUSING, 2 POSITION; Product Range:SB50 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB50 Wire, Busbar, or PCB Contacts; Colour:Gray; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, 2 POSITION; Product Range:SB50 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB50 Wire, Busbar, or PCB Contacts; Colour:Gray; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, 2 Position; Product Range Anderson Power Products - 16R1514 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, 2 Position; Product Range Anderson Power Products
16R1514
Plug & Socket Housing, 2 Position; Product Range Anderson Power Products 16R1514
PLUG & SOCKET HOUSING, 2 POSITION; Product Range:SB50 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB50 Wire, Busbar, or PCB Contacts; Colour:Gray; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG & SOCKET HOUSING, 2 POSITION; Product Range:SB50 Series; Gender:Hermaphroditic; No. of Positions:2Positions; Pitch Spacing:-; For Use With:SB50 Wire, Busbar, or PCB Contacts; Colour:Gray; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16R1514
Product Name Plug & Socket Housing, 2 Position; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details