Anderson Power Products Plug & Socket Housing, 2 Position; Product Range Anderson Power Products P940

Description
PLUG & SOCKET HOUSING, 2 POSITION; Product Range:SB175 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB175 Wire or Busbar Contacts; Colour:Gray; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, 2 POSITION; Product Range:SB175 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB175 Wire or Busbar Contacts; Colour:Gray; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, 2 Position; Product Range Anderson Power Products - 15R9829 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, 2 Position; Product Range Anderson Power Products
15R9829
Plug & Socket Housing, 2 Position; Product Range Anderson Power Products 15R9829
PLUG & SOCKET HOUSING, 2 POSITION; Product Range:SB175 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB175 Wire or Busbar Contacts; Colour:Gray; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG & SOCKET HOUSING, 2 POSITION; Product Range:SB175 Series; Gender:Hermaphroditic; No. of Positions:2Positions; Pitch Spacing:-; For Use With:SB175 Wire or Busbar Contacts; Colour:Gray; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15R9829
Product Name Plug & Socket Housing, 2 Position; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details