Anderson Power Products Plug & Socket Housing, 2 Position; Product Range Anderson Power Products P913

Description
PLUG & SOCKET HOUSING, 2 POSITION; Product Range:SB350 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB350 Wire or Busbar Contacts; Colour:Red; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, 2 POSITION; Product Range:SB350 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB350 Wire or Busbar Contacts; Colour:Red; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, 2 Position; Product Range Anderson Power Products - 15R9827 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, 2 Position; Product Range Anderson Power Products
15R9827
Plug & Socket Housing, 2 Position; Product Range Anderson Power Products 15R9827
PLUG & SOCKET HOUSING, 2 POSITION; Product Range:SB350 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB350 Wire or Busbar Contacts; Colour:Red; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG & SOCKET HOUSING, 2 POSITION; Product Range:SB350 Series; Gender:Hermaphroditic; No. of Positions:2Positions; Pitch Spacing:-; For Use With:SB350 Wire or Busbar Contacts; Colour:Red; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15R9827
Product Name Plug & Socket Housing, 2 Position; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details