Anderson Power Products Plug & Socket Housing, 2 Position; Product Range Anderson Power Products P906

Description
PLUG & SOCKET HOUSING, 2 POSITION; Product Range:SB350 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB350 Wire or Busbar Contacts; Colour:Gray; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, 2 POSITION; Product Range:SB350 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB350 Wire or Busbar Contacts; Colour:Gray; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, 2 Position; Product Range Anderson Power Products - 15R9825 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, 2 Position; Product Range Anderson Power Products
15R9825
Plug & Socket Housing, 2 Position; Product Range Anderson Power Products 15R9825
PLUG & SOCKET HOUSING, 2 POSITION; Product Range:SB350 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB350 Wire or Busbar Contacts; Colour:Gray; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG & SOCKET HOUSING, 2 POSITION; Product Range:SB350 Series; Gender:Hermaphroditic; No. of Positions:2Positions; Pitch Spacing:-; For Use With:SB350 Wire or Busbar Contacts; Colour:Gray; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15R9825
Product Name Plug & Socket Housing, 2 Position; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details