Anderson Power Products Plug And Socket Connector Housing; Product Range Anderson Power Products P6810G1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:SB120 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB120 Wire or Busbar Contacts; Colour:Gray; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:SB120 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB120 Wire or Busbar Contacts; Colour:Gray; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Anderson Power Products - 14R9613 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Anderson Power Products
14R9613
Plug And Socket Connector Housing; Product Range Anderson Power Products 14R9613
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:SB120 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB120 Wire or Busbar Contacts; Colour:Gray; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:SB120 Series; Gender:Hermaphroditic; No. of Positions:2Positions; Pitch Spacing:-; For Use With:SB120 Wire or Busbar Contacts; Colour:Gray; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 14R9613
Product Name Plug And Socket Connector Housing; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details