P-180-210 is a power grommet for the SBS®XPRO sealed connector series, designed for cables with an outer diameter range of 0.18 to 0.21 inches (4.57 to 5.33 mm) and compatible with 8 AWG (10 mm²) power wire. It is used to seal and secure cables in mated connector assemblies, supporting the IP68 environmental rating of the series. The grommet is sold separately and requires proper selection based on cable size to maintain seal integrity.
SBSXPRO Power Grommet
| Anderson Power Products | |
|---|---|
| Product Category | Grommets |
| Product Number | P-180-210 |
| Product Name | SBSXPRO Power Grommet – Diameter 0.18″ to 0.21″ |