The Blade Set, 16Awg-26Awg, part number 94F4851, is designed for use with Ideal Stripmaster 45-097 Wire Strippers. This knife-type blade set is capable of stripping wire sizes ranging from #16 AWG to #26 AWG, accommodating a stripping capacity of up to 7/8 inch (22 mm). The blades are precision-ground to ensure clean and accurate stripping, making them suitable for various wire applications. The product is not RoHS compliant. This blade set is ideal for engineers looking for reliable and efficient wire stripping solutions in their projects.
BLADE SET, 16AWG-26AWG; Product Range:-; Features:Knife-type blade set, strips wire up to full 7/8in. (22mm), handles #16 AWG to #26 AWG wire; For Use With:Ideal Stripmaster 45-097 Wire Strippers; Stripping Capacity AWG:16AWG RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 94F4851 |
| Product Name | Blade Set, 16Awg-26Awg; Product Range Ideal |