The Blade Set, 10 AWG to 14 AWG, is designed for use with the Ideal Stripmaster 45-176 wire strippers. It accommodates wire sizes ranging from 10 AWG to 14 AWG and features die-type blades that enable precision stripping. The blades are manufactured to meet stringent military specifications, ensuring accuracy and reliability. This set includes counterbored hole sizes for insulation and inner stripping holes sized for conductors, making it suitable for specific applications.
BLADE SET, 10AWG TO14AWG; Product Range:-; For Use With:Ideal Stripmaster 45-176 Wire Strippers; Stripping Capacity AWG:14AWG to 10AWG RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 94F4951 |
| Product Name | Blade Set, 10Awg To14Awg; Product Range Ideal |