STANDARD TYPE
NYLON MATERIAL
NATURAL COLOR
17 INCH
0.19 INCH
UL, CSA APPROVAL
100 PER BAG STANDARD PACKAGE
50 LB TENSILE STRENGTH
1/16 TO 4-3/4 INCH BUNDLE DIAMETER
NYLON CLIP MATERIAL
POWR-TIE[TM] BRAND
THICKNESS 0.0753 INCH
Ideal Industries, Inc.
Done
Datasheet
Description
STANDARD TYPE
NYLON MATERIAL
NATURAL COLOR
17 INCH
0.19 INCH
UL, CSA APPROVAL
100 PER BAG STANDARD PACKAGE
50 LB TENSILE STRENGTH
1/16 TO 4-3/4 INCH BUNDLE DIAMETER
NYLON CLIP MATERIAL
POWR-TIE[TM] BRAND
THICKNESS 0.0753 INCH
STANDARD TYPE
NYLON MATERIAL
NATURAL COLOR
17 INCH
0.19 INCH
UL, CSA APPROVAL
100 PER BAG STANDARD PACKAGE
50 LB TENSILE STRENGTH
1/16 TO 4-3/4 INCH BUNDLE DIAMETER
NYLON CLIP MATERIAL
POWR-TIE[TM] BRAND
THICKNESS 0.0753 INCH