Ideal Industries, Inc. Standard Tie IT5LH-L

Description
LIGHT HEAVY DUTY TYPE NYLON MATERIAL NATURAL COLOR 17.8 INCH 0.3 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 3/16 TO 5-1/4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.075 INCH
Datasheet
Description
LIGHT HEAVY DUTY TYPE NYLON MATERIAL NATURAL COLOR 17.8 INCH 0.3 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 3/16 TO 5-1/4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.075 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT5LH-L - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT5LH-L
Standard Tie IT5LH-L
LIGHT HEAVY DUTY TYPE NYLON MATERIAL NATURAL COLOR 17.8 INCH 0.3 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 3/16 TO 5-1/4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.075 INCH
  • LIGHT HEAVY DUTY TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 17.8 INCH
  • 0.3 INCH
  • UL, CSA APPROVAL
  • 50 PER BAG STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 3/16 TO 5-1/4 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.075 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT5LH-L
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details