Ideal Industries, Inc. Standard Tie IT4LH-L

Description
LIGHT HEAVY DUTY TYPE NYLON MATERIAL NATURAL COLOR 15.1 INCH 0.3 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 3/16 TO 4-1/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.075 INCH
Datasheet
Description
LIGHT HEAVY DUTY TYPE NYLON MATERIAL NATURAL COLOR 15.1 INCH 0.3 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 3/16 TO 4-1/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.075 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT4LH-L - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT4LH-L
Standard Tie IT4LH-L
LIGHT HEAVY DUTY TYPE NYLON MATERIAL NATURAL COLOR 15.1 INCH 0.3 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 3/16 TO 4-1/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.075 INCH
  • LIGHT HEAVY DUTY TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 15.1 INCH
  • 0.3 INCH
  • UL, CSA APPROVAL
  • 50 PER BAG STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 3/16 TO 4-1/16 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.075 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT4LH-L
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details