Ideal Industries, Inc. Standard Tie IT3S-C

Description
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11.2 INCH 0.178 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 3-1/16 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
Datasheet
Description
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11.2 INCH 0.178 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 3-1/16 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT3S-C - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT3S-C
Standard Tie IT3S-C
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11.2 INCH 0.178 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 3-1/16 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
  • STANDARD, PLENUM TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 11.2 INCH
  • 0.178 INCH
  • UL, CSA APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1/16 TO 3-1/16 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.053 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT3S-C
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-264 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details