Ideal Industries, Inc. Standard Tie IT14H-L

Description
HEAVY DUTY TYPE NYLON MATERIAL NATURAL COLOR 47.8 INCH 0.34 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 3/8 TO 14-1/2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.09 INCH
Datasheet
Description
HEAVY DUTY TYPE NYLON MATERIAL NATURAL COLOR 47.8 INCH 0.34 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 3/8 TO 14-1/2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.09 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT14H-L - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT14H-L
Standard Tie IT14H-L
HEAVY DUTY TYPE NYLON MATERIAL NATURAL COLOR 47.8 INCH 0.34 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 3/8 TO 14-1/2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.09 INCH
  • HEAVY DUTY TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 47.8 INCH
  • 0.34 INCH
  • UL, CSA APPROVAL
  • 50 PER BAG STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 3/8 TO 14-1/2 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.09 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT14H-L
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details