Anderson Power Products Conn Housing, Plug, 2Pos; Product Range Anderson Power Products E32400-0009

Description
CONN HOUSING, PLUG, 2POS; Product Range:EBC 320 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson Power EBC 320 Series Pin Contacts RoHS Compliant: Yes
Description
CONN HOUSING, PLUG, 2POS; Product Range:EBC 320 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson Power EBC 320 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 2Pos; Product Range Anderson Power Products - 15R9033 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 2Pos; Product Range Anderson Power Products
15R9033
Conn Housing, Plug, 2Pos; Product Range Anderson Power Products 15R9033
CONN HOUSING, PLUG, 2POS; Product Range:EBC 320 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson Power EBC 320 Series Pin Contacts RoHS Compliant: Yes

CONN HOUSING, PLUG, 2POS; Product Range:EBC 320 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Anderson Power EBC 320 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15R9033
Product Name Conn Housing, Plug, 2Pos; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details