Anderson Power Products Inline Housing, 2Pos, Polycarbonate, Blu; Product Range Anderson Power Products B02265G3

Description
INLINE HOUSING, 2POS, POLYCARBONATE, BLU; Product Range:SBS Mini Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:PP15/45 Power Contacts RoHS Compliant: Yes
Datasheet
Description
INLINE HOUSING, 2POS, POLYCARBONATE, BLU; Product Range:SBS Mini Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:PP15/45 Power Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Housing, 2Pos, Polycarbonate, Blu; Product Range Anderson Power Products - 76Y7472 - Newark, An Avnet Company
Chicago, IL, United States
Inline Housing, 2Pos, Polycarbonate, Blu; Product Range Anderson Power Products
76Y7472
Inline Housing, 2Pos, Polycarbonate, Blu; Product Range Anderson Power Products 76Y7472
INLINE HOUSING, 2POS, POLYCARBONATE, BLU; Product Range:SBS Mini Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:PP15/45 Power Contacts RoHS Compliant: Yes

INLINE HOUSING, 2POS, POLYCARBONATE, BLU; Product Range:SBS Mini Series; Gender:Plug, Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:PP15/45 Power Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76Y7472
Product Name Inline Housing, 2Pos, Polycarbonate, Blu; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details