Anderson Power Products Inline Housing, 2Pos, Polycarbonate, Red; Product Range Anderson Power Products B02265G1

Description
INLINE HOUSING, 2POS, POLYCARBONATE, RED; Product Range:SBS Mini Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:PP15/45 Power Contacts RoHS Compliant: Yes
Datasheet
Description
INLINE HOUSING, 2POS, POLYCARBONATE, RED; Product Range:SBS Mini Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:PP15/45 Power Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Housing, 2Pos, Polycarbonate, Red; Product Range Anderson Power Products - 76Y7470 - Newark, An Avnet Company
Chicago, IL, United States
Inline Housing, 2Pos, Polycarbonate, Red; Product Range Anderson Power Products
76Y7470
Inline Housing, 2Pos, Polycarbonate, Red; Product Range Anderson Power Products 76Y7470
INLINE HOUSING, 2POS, POLYCARBONATE, RED; Product Range:SBS Mini Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:PP15/45 Power Contacts RoHS Compliant: Yes

INLINE HOUSING, 2POS, POLYCARBONATE, RED; Product Range:SBS Mini Series; Gender:Plug, Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:PP15/45 Power Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76Y7470
Product Name Inline Housing, 2Pos, Polycarbonate, Red; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details