The B02130P12 is a sealing grommet for the SPEC Pak® Mid Power series, designed for cable gland applications with a wire range of 3.8 to 5.0 mm (0.15" to 0.20") and two holes. It is colored black, made of EPDM, rated for operating temperatures from -40° to 105° C, and meets UL 94 V0 flammability standard. The sealing grommet is used with inline or panel mount receptacle shells and is paired with a wire protection nut. Torque for installation requires hand tightening plus an additional 3/4 to 1 turn using a 44 mm wrench.
MP WIRE SEAL, 2 HOLE, WIRE RANGE 3.8-5.0mm (.15"-.20")
| Anderson Power Products | |
|---|---|
| Product Category | Grommets |
| Product Number | B02130P12 |
| Product Name | Mid Power SPEC Pak ® Sealing Grommet (Pm21) |
| Inside Diameter | 0.1496 to 0.1969 inch (3.8 to 5 mm) |