The B02130P11 is a two-hole cable gland sealing grommet for the SPEC Pak® Mid Power series, designed for wire outer diameters of 6.0 to 7.2 mm (0.24" to 0.28"). It is made of EPDM, rated for operating temperatures from -40° to 105° C, and meets UL 94 V0 flammability standard. The sealing grommet includes a wire protection nut and is intended for use with inline and plug shells in the SPEC Pak® Mid Power system, contributing to the IP68 environmental seal.
MP WIRE SEAL, 2 HOLE, WIRE RANGE 6.0-7.2mm (.24"-.28")
| Anderson Power Products | |
|---|---|
| Product Category | Grommets |
| Product Number | B02130P11 |
| Product Name | Mid Power SPEC Pak ® Sealing Grommet (Pm22) |
| Inside Diameter | 0.2362 to 0.2835 inch (6 to 7.2 mm) |