Ideal Industries, Inc. Standard Tie B-11-50-0-D

Description
MULTI-PURPOSE, STANDARD TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 11 INCH 0.181 INCH UL APPROVAL 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.057 INCH APPLICATION GENERAL PURPOSE
Datasheet
Description
MULTI-PURPOSE, STANDARD TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 11 INCH 0.181 INCH UL APPROVAL 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.057 INCH APPLICATION GENERAL PURPOSE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - B-11-50-0-D - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
B-11-50-0-D
Standard Tie B-11-50-0-D
MULTI-PURPOSE, STANDARD TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 11 INCH 0.181 INCH UL APPROVAL 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.057 INCH APPLICATION GENERAL PURPOSE
  • MULTI-PURPOSE, STANDARD TYPE
  • NYLON 6/6 MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 11 INCH
  • 0.181 INCH
  • UL APPROVAL
  • 500 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • NYLON 6/6 CLIP MATERIAL
  • BUCHANAN BRAND
  • THICKNESS 0.057 INCH
  • APPLICATION GENERAL PURPOSE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number B-11-50-0-D
Product Name Standard Tie
Color Ultraviolet Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details