Anderson Power Products Plug/rcpt Housing, 2Pos, Pc, Green; Product Range Anderson Power Products 992G6

Description
PLUG/RCPT HOUSING, 2POS, PC, GREEN; Product Range:SB50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB50 Series Wire & Busbar Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG/RCPT HOUSING, 2POS, PC, GREEN; Product Range:SB50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB50 Series Wire & Busbar Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Housing, 2Pos, Pc, Green; Product Range Anderson Power Products - 41AH6229 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Housing, 2Pos, Pc, Green; Product Range Anderson Power Products
41AH6229
Plug/rcpt Housing, 2Pos, Pc, Green; Product Range Anderson Power Products 41AH6229
PLUG/RCPT HOUSING, 2POS, PC, GREEN; Product Range:SB50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB50 Series Wire & Busbar Contacts RoHS Compliant: Yes

PLUG/RCPT HOUSING, 2POS, PC, GREEN; Product Range:SB50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Anderson SB50 Series Wire & Busbar Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6229
Product Name Plug/rcpt Housing, 2Pos, Pc, Green; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details