Anderson Power Products Plug/rcpt Housing, 2Pos, Pc, Blue; Product Range Anderson Power Products 992G4

Description
PLUG/RCPT HOUSING, 2POS, PC, BLUE; Product Range:SB50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB50 Series Wire & Busbar Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG/RCPT HOUSING, 2POS, PC, BLUE; Product Range:SB50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB50 Series Wire & Busbar Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Housing, 2Pos, Pc, Blue; Product Range Anderson Power Products - 41AH6227 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Housing, 2Pos, Pc, Blue; Product Range Anderson Power Products
41AH6227
Plug/rcpt Housing, 2Pos, Pc, Blue; Product Range Anderson Power Products 41AH6227
PLUG/RCPT HOUSING, 2POS, PC, BLUE; Product Range:SB50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB50 Series Wire & Busbar Contacts RoHS Compliant: Yes

PLUG/RCPT HOUSING, 2POS, PC, BLUE; Product Range:SB50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Anderson SB50 Series Wire & Busbar Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6227
Product Name Plug/rcpt Housing, 2Pos, Pc, Blue; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details