Anderson Power Products Conn, Housing, 2Pos, Red; Product Range Anderson Power Products 992G1

Description
CONN, HOUSING, 2POS, RED; Product Range:SB50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB50 Series Wire, Busbar & PCB Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, 2POS, RED; Product Range:SB50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB50 Series Wire, Busbar & PCB Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, 2Pos, Red; Product Range Anderson Power Products - 41AH6225 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, 2Pos, Red; Product Range Anderson Power Products
41AH6225
Conn, Housing, 2Pos, Red; Product Range Anderson Power Products 41AH6225
CONN, HOUSING, 2POS, RED; Product Range:SB50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB50 Series Wire, Busbar & PCB Contacts RoHS Compliant: Yes

CONN, HOUSING, 2POS, RED; Product Range:SB50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Anderson SB50 Series Wire, Busbar & PCB Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6225
Product Name Conn, Housing, 2Pos, Red; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details