Anderson Power Products Connector Housing, Plug, 2Pos, Red; Product Range Anderson Power Products 949

Description
CONNECTOR HOUSING, PLUG, 2POS, RED; Product Range:SB 175 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2POS, RED; Product Range:SB 175 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos, Red; Product Range Anderson Power Products - 77Y3963 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos, Red; Product Range Anderson Power Products
77Y3963
Connector Housing, Plug, 2Pos, Red; Product Range Anderson Power Products 77Y3963
CONNECTOR HOUSING, PLUG, 2POS, RED; Product Range:SB 175 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS, RED; Product Range:SB 175 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Anderson SB175 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77Y3963
Product Name Connector Housing, Plug, 2Pos, Red; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details