Anderson Power Products Contact, SB; #2 AWG; 175 A; 0.75 in. (Max.) (Insulation); 947

Description
SB®175 Connectors, 175 A Current Rating, 0.75 in. (Max.) Insulation Diameter Mechanical keyed housings Flat wiping contact system Genderless design The innovative SB® connectors provide costeffective reliability, design flexibility and safety for your products manufacture, installation and maintenance. APP’s 2 & 3 pole connectors are available with a 175 amp rating, 600 Volts continuous AC or DC oper
Description
SB®175 Connectors, 175 A Current Rating, 0.75 in. (Max.) Insulation Diameter Mechanical keyed housings Flat wiping contact system Genderless design The innovative SB® connectors provide costeffective reliability, design flexibility and safety for your products manufacture, installation and maintenance. APP’s 2 & 3 pole connectors are available with a 175 amp rating, 600 Volts continuous AC or DC oper

Suppliers

Company
Product
Description
Supplier Links
Contact, SB; #2 AWG; 175 A; 0.75 in. (Max.) (Insulation); - 70161995 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact, SB; #2 AWG; 175 A; 0.75 in. (Max.) (Insulation);
70161995
Contact, SB; #2 AWG; 175 A; 0.75 in. (Max.) (Insulation); 70161995
SB®175 Connectors, 175 A Current Rating, 0.75 in. (Max.) Insulation Diameter Mechanical keyed housings Flat wiping contact system Genderless design The innovative SB® connectors provide costeffective reliability, design flexibility and safety for your products manufacture, installation and maintenance. APP’s 2 & 3 pole connectors are available with a 175 amp rating, 600 Volts continuous AC or DC oper

SB®175 Connectors, 175 A Current Rating, 0.75 in. (Max.) Insulation Diameter

  • Mechanical keyed housings
  • Flat wiping contact system
  • Genderless design
    The innovative SB® connectors provide costeffective reliability, design flexibility and safety for your products manufacture, installation and maintenance. APP’s 2 & 3 pole connectors are available with a 175 amp rating, 600 Volts continuous AC or DC oper
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70161995
Product Name Contact, SB; #2 AWG; 175 A; 0.75 in. (Max.) (Insulation);
North American 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Ring Terminals - 1787271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details