Anderson Power Products Contact, SB; #1 AWG; 175 A; 0.75 in. (Max.) (Insulation); 944G1

Description
SB®175 Connectors, 175 A Current Rating, 0.75 in. (Max.) Insulation Diameter Mechanical keyed housings Flat wiping contact system Genderless design The innovative SB® connectors provide costeffective reliability, design flexibility and safety for your products manufacture, installation and maintenance. APP’s 2 & 3 pole connectors are available with a 175 amp rating, 600 Volts continuous AC or DC oper
Description
SB®175 Connectors, 175 A Current Rating, 0.75 in. (Max.) Insulation Diameter Mechanical keyed housings Flat wiping contact system Genderless design The innovative SB® connectors provide costeffective reliability, design flexibility and safety for your products manufacture, installation and maintenance. APP’s 2 & 3 pole connectors are available with a 175 amp rating, 600 Volts continuous AC or DC oper

Suppliers

Company
Product
Description
Supplier Links
Contact, SB; #1 AWG; 175 A; 0.75 in. (Max.) (Insulation); - 70161947 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact, SB; #1 AWG; 175 A; 0.75 in. (Max.) (Insulation);
70161947
Contact, SB; #1 AWG; 175 A; 0.75 in. (Max.) (Insulation); 70161947
SB®175 Connectors, 175 A Current Rating, 0.75 in. (Max.) Insulation Diameter Mechanical keyed housings Flat wiping contact system Genderless design The innovative SB® connectors provide costeffective reliability, design flexibility and safety for your products manufacture, installation and maintenance. APP’s 2 & 3 pole connectors are available with a 175 amp rating, 600 Volts continuous AC or DC oper

SB®175 Connectors, 175 A Current Rating, 0.75 in. (Max.) Insulation Diameter

  • Mechanical keyed housings
  • Flat wiping contact system
  • Genderless design
    The innovative SB® connectors provide costeffective reliability, design flexibility and safety for your products manufacture, installation and maintenance. APP’s 2 & 3 pole connectors are available with a 175 amp rating, 600 Volts continuous AC or DC oper
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70161947
Product Name Contact, SB; #1 AWG; 175 A; 0.75 in. (Max.) (Insulation);
North American 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Ring Terminals - 1787258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details