Anderson Power Products Plug/rcpt Housing, 2Pos, Pc, Yellow; Product Range Anderson Power Products 943

Description
PLUG/RCPT HOUSING, 2POS, PC, YELLOW; Product Range:SB175 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series Wire & Busbar Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG/RCPT HOUSING, 2POS, PC, YELLOW; Product Range:SB175 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series Wire & Busbar Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Housing, 2Pos, Pc, Yellow; Product Range Anderson Power Products - 41AH6221 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Housing, 2Pos, Pc, Yellow; Product Range Anderson Power Products
41AH6221
Plug/rcpt Housing, 2Pos, Pc, Yellow; Product Range Anderson Power Products 41AH6221
PLUG/RCPT HOUSING, 2POS, PC, YELLOW; Product Range:SB175 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series Wire & Busbar Contacts RoHS Compliant: Yes

PLUG/RCPT HOUSING, 2POS, PC, YELLOW; Product Range:SB175 Series; Gender:Plug, Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Anderson SB175 Series Wire & Busbar Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6221
Product Name Plug/rcpt Housing, 2Pos, Pc, Yellow; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details