Anderson Power Products Plug/rcpt Housing, 2Pos, Pc, Yellow; Product Range Anderson Power Products 943-BK

Description
PLUG/RCPT HOUSING, 2POS, PC, YELLOW; Product Range:SB175 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series Wire & Busbar Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG/RCPT HOUSING, 2POS, PC, YELLOW; Product Range:SB175 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series Wire & Busbar Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Housing, 2Pos, Pc, Yellow; Product Range Anderson Power Products - 53H9727 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Housing, 2Pos, Pc, Yellow; Product Range Anderson Power Products
53H9727
Plug/rcpt Housing, 2Pos, Pc, Yellow; Product Range Anderson Power Products 53H9727
PLUG/RCPT HOUSING, 2POS, PC, YELLOW; Product Range:SB175 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series Wire & Busbar Contacts RoHS Compliant: Yes

PLUG/RCPT HOUSING, 2POS, PC, YELLOW; Product Range:SB175 Series; Gender:Plug, Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Anderson SB175 Series Wire & Busbar Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53H9727
Product Name Plug/rcpt Housing, 2Pos, Pc, Yellow; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details