Anderson Power Products Connector Housing, 2Pos, Blue; Product Range Anderson Power Products 941

Description
CONNECTOR HOUSING, 2POS, BLUE; Product Range:SB175 Series; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series 10-0AWG Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, 2POS, BLUE; Product Range:SB175 Series; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series 10-0AWG Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, 2Pos, Blue; Product Range Anderson Power Products - 41AH6220 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, 2Pos, Blue; Product Range Anderson Power Products
41AH6220
Connector Housing, 2Pos, Blue; Product Range Anderson Power Products 41AH6220
CONNECTOR HOUSING, 2POS, BLUE; Product Range:SB175 Series; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series 10-0AWG Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, 2POS, BLUE; Product Range:SB175 Series; Gender:-; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Anderson SB175 Series 10-0AWG Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6220
Product Name Connector Housing, 2Pos, Blue; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details