Anderson Power Products Connector Housing, 2Pos, Grey; Product Range Anderson Power Products 940

Description
CONNECTOR HOUSING, 2POS, GREY; Product Range:SB175 Series; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series 10-0AWG Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, 2POS, GREY; Product Range:SB175 Series; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series 10-0AWG Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, 2Pos, Grey; Product Range Anderson Power Products - 41AH6219 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, 2Pos, Grey; Product Range Anderson Power Products
41AH6219
Connector Housing, 2Pos, Grey; Product Range Anderson Power Products 41AH6219
CONNECTOR HOUSING, 2POS, GREY; Product Range:SB175 Series; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB175 Series 10-0AWG Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, 2POS, GREY; Product Range:SB175 Series; Gender:-; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Anderson SB175 Series 10-0AWG Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6219
Product Name Connector Housing, 2Pos, Grey; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details