The SB® 350 orange standard housing is a genderless connector housing designed for wire or busbar contacts up to 350 mcm (185 mm²), rated for up to 500 amps at 600 V AC/DC. It is molded from polycarbonate, supports operating temperatures from -20°C to 105°C, and meets UL94 V-0 flammability rating. The housing features mechanical keying for color-coded mating and is compatible with silver-plated contacts rated for 10,000 mating cycles. It complies with IEC 60529 IP20 for mated finger safety and IEC 60512 for cycle life and climatic testing.
SB®350 Standard Housings Orange- Up to 500 amps
SB350 HSG ORANGE BULK ROHS COMPLIANT: YES
SB350A HSG./SPG. ORANGE ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 932-BK | 63M4882 |
| Product Name | SB ® 350 Standard Housings Orange | Sb350 Hsg Orange Bulk Rohs Compliant Anderson Power Products |
| Current Rating | 500.0 amps |