SB® 350 Silver Plated Wire Contacts for 1/0 AWG (53.5 mm²) wire are designed for high-current applications up to 500 A, with silver plating to ensure low contact resistance and durability over 10,000 mating cycles. Contacts are sold as pairs and feature a crimp termination method compatible with Anderson Power® recommended tooling. The connector housing supports wire sizes from 1/0 to 350 mcm, with standardized mechanical keying and color coding for safe, reliable mating. Operating temperature range is -40°C to 105°C for chemical-resistant variants and -20°C to 105°C for standard housings. The contact mating force is 30 lbf (133 N), and the dielectric withstanding voltage is 2,200 V AC. Housing flammability rating is UL94 V-0. This contact is not UL certified for busbar use but is rated under CSA for wire connections.
SB®350 Silver Plated Wire Contacts 1/0 AWG- Sold as a pair
CONTACT, 0AWG, CRIMP; Product Range:SB350 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:0AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson SB350 Series Housing Connectors RoHS Compliant: Yes
SB350 CNT #1/0 BULK ROHS COMPLIANT: YES
SB350 CONTACT #1/0 B01880P1
| Anderson Power Products | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 917-BK | 53H9708 | 63M4874 | 917-BK |
| Product Name | SB ® 350 Silver Plated Wire Contacts 1/0 AWG | Contact, 0Awg, Crimp; Product Range Anderson Power Products | Sb350 Cnt #1/0 Bulk Rohs Compliant Anderson Power Products | Blade Type Power Connector Contacts |
| Current Rating | 500.0 amps |