The Connector Housing, Plug, 2Pos, Yellow (part number 24C8833) is part of the SB¬Æ 350 series from Anderson Power Products. This housing is designed to accommodate wire contacts ranging from 1/0 to 350 mcm (53.5 to 185 mm¬=) and supports a maximum current rating of 500 amps. The housing features a genderless design that allows for easy mating with itself and includes mechanical keys that are color-coded for identification. It is constructed from standard polycarbonate material, with an option for a chemical-resistant PBT/PC blend that extends its operating temperature range down to -40¬8C. The product is RoHS compliant and suitable for various applications requiring reliable electrical connections.
CONNECTOR HOUSING, PLUG, 2POS, YEL; Product Range:SB 350 Series; Gender:Plug; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 24C8833 |
| Product Name | Connector Housing, Plug, 2Pos, Yel; Product Range Anderson Power Products |