The SB® 350 Standard Housing in yellow is a genderless connector housing designed for use with wire or busbar contacts up to 350 mcm (185 mm²), supporting UL-rated currents up to 500 amps. It features mechanical keying and is molded from polycarbonate, with an operating temperature range of -20°C to 105°C. The housing mates with itself and is rated for 10,000 mating cycles with silver-plated contacts. It meets UL94 V-0 flammability and IEC 60529 IP20 finger safety standards when mated.
SB®350 Standard Housings Yellow- Up to 500 amps
Position Blade Type Power Housing Connector
SB350A HSG/SPG YEL ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 914-BK | 2243-914-BK-ND | 53H9706 |
| Product Name | SB ® 350 Standard Housings Yellow | Blade Type Power Connector Housings | Sb350A Hsg/spg Yel Rohs Compliant Anderson Power Products |
| Current Rating | 500.0 amps |