Anderson Power Products SB ® 350 Silver Plated Wire Contacts 300mcm 910

Description
SB®350 Silver Plated Wire Contacts 300mcm – Sold as a pair
Request a Quote
Description
SB®350 Silver Plated Wire Contacts 300mcm – Sold as a pair
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SB® 350 Silver Plated Wire Contacts are designed for use with wire sizes from 1/0 to 350 mcm (53.5 to 185 mm²) and support UL-rated currents up to 500 A. The contact for 300 mcm wire is silver plated for low resistance and durability up to 10,000 mating cycles. Sold as pairs, it features a crimp termination and mates with standard SB® 350 housings. The connector system operates from -40°C to 105°C with chemical-resistant housing options and meets UL 94 V-0 flammability rating. Mating force is 30 lbf (133 N) and contact retention force is 150 lbf (667 N).

Datasheet Summary
Powered by GS/AI

SB® 350 Silver Plated Wire Contacts are designed for use with wire sizes from 1/0 to 350 mcm (53.5 to 185 mm²) and support UL-rated currents up to 500 A. The contact for 300 mcm wire is silver plated for low resistance and durability up to 10,000 mating cycles. Sold as pairs, it features a crimp termination and mates with standard SB® 350 housings. The connector system operates from -40°C to 105°C with chemical-resistant housing options and meets UL 94 V-0 flammability rating. Mating force is 30 lbf (133 N) and contact retention force is 150 lbf (667 N).

Suppliers

Company
Product
Description
Supplier Links
SB ® 350 Silver Plated Wire Contacts 300mcm - 910 - Anderson Power Products
Sterling, MA, United States
SB ® 350 Silver Plated Wire Contacts 300mcm
910
SB ® 350 Silver Plated Wire Contacts 300mcm 910
SB®350 Silver Plated Wire Contacts 300mcm – Sold as a pair

SB®350 Silver Plated Wire Contacts 300mcm – Sold as a pair

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
910
Contacts 910
SB350A CONT.#300 MCM (Pair)

SB350A CONT.#300 MCM (Pair)

Buy Now
Contact Set, Socket, 300Mcm, Crimp; Product Range Anderson Power Products - 53H9702 - Newark, An Avnet Company
Chicago, IL, United States
Contact Set, Socket, 300Mcm, Crimp; Product Range Anderson Power Products
53H9702
Contact Set, Socket, 300Mcm, Crimp; Product Range Anderson Power Products 53H9702
CONTACT SET, SOCKET, 300MCM, CRIMP; Product Range:SBE320, SBX350 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:SB 350 Connectors RoHS Compliant: Yes

CONTACT SET, SOCKET, 300MCM, CRIMP; Product Range:SBE320, SBX350 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:SB 350 Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 910 910 53H9702
Product Name SB ® 350 Silver Plated Wire Contacts 300mcm Contacts Contact Set, Socket, 300Mcm, Crimp; Product Range Anderson Power Products
Current Rating 500.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers