Anderson Power Products Connector Housing, 2Pos, Grey; Product Range Anderson Power Products 906

Description
CONNECTOR HOUSING, 2POS, GREY; Product Range:SB350 Series; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB350 Series 0AWG-300MCM Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, 2POS, GREY; Product Range:SB350 Series; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB350 Series 0AWG-300MCM Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, 2Pos, Grey; Product Range Anderson Power Products - 41AH6216 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, 2Pos, Grey; Product Range Anderson Power Products
41AH6216
Connector Housing, 2Pos, Grey; Product Range Anderson Power Products 41AH6216
CONNECTOR HOUSING, 2POS, GREY; Product Range:SB350 Series; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB350 Series 0AWG-300MCM Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, 2POS, GREY; Product Range:SB350 Series; Gender:-; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Anderson SB350 Series 0AWG-300MCM Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6216
Product Name Connector Housing, 2Pos, Grey; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details