The SB® 350 standard gray housing supports wire and busbar connections up to 500 amps with 1/0 to 350 mcm (53.5 to 185 mm²) wires, features a genderless design that mates with itself, and has color-coded mechanical keying for secure alignment. It is made of polycarbonate, operates from -20°C to 105°C, meets UL94 V-0 flammability rating, and complies with IEC 60529 IP20 for finger safety when mated. The housing is designed for use with silver-plated contacts and supports up to 10,000 mating cycles.
SB®350 Standard Gray Housing – Up to 500 amps
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 906 |
| Product Name | SB ® 350 Standard Housings Gray |
| Current Rating | 500.0 amps |