Anderson Power Products Plug And Socket Connector Housing; Product Range Anderson Power Products 906-BK

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:SB350 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB350 Wire or Busbar Contacts; Body Color:Grey; Colour:Gray; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:SB350 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB350 Wire or Busbar Contacts; Body Color:Grey; Colour:Gray; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Anderson Power Products - 01C6899 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Anderson Power Products
01C6899
Plug And Socket Connector Housing; Product Range Anderson Power Products 01C6899
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:SB350 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SB350 Wire or Busbar Contacts; Body Color:Grey; Colour:Gray; No. of Contacts:2Contacts RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:SB350 Series; Gender:Hermaphroditic; No. of Positions:2Positions; Pitch Spacing:-; For Use With:SB350 Wire or Busbar Contacts; Body Color:Grey; Colour:Gray; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01C6899
Product Name Plug And Socket Connector Housing; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details